Amphenol Corporation NTC Thermistors DC95F502WN

Description
NTC Thermistor 5k Bead
Request a Quote Datasheet
Description
NTC Thermistor 5k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1470-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1470-ND
NTC Thermistors 235-1470-ND
NTC Thermistor 5k Bead

NTC Thermistor 5k Bead

Buy Now Datasheet
Thermistor, Ntc, 5K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 47X1485 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 5K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
47X1485
Thermistor, Ntc, 5K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 47X1485
THERMISTOR, NTC, 5K, WIRE LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 5K, WIRE LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1470-ND 47X1485
Product Name NTC Thermistors Thermistor, Ntc, 5K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 20033262-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details