Amphenol Corporation NTC Thermistors DC95F502VN

Description
NTC Thermistor 5k Bead
Request a Quote Datasheet
Description
NTC Thermistor 5k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1469-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1469-ND
NTC Thermistors 235-1469-ND
NTC Thermistor 5k Bead

NTC Thermistor 5k Bead

Buy Now Datasheet
Thermistor, Ntc, 5K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 47X1484 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 5K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
47X1484
Thermistor, Ntc, 5K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 47X1484
THERMISTOR, NTC, 5K, WIRE LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 5K, WIRE LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1469-ND 47X1484
Product Name NTC Thermistors Thermistor, Ntc, 5K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1460109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details