Amphenol Corporation NTC Thermistors DC95F202ZN

Description
NTC Thermistor 2k Bead
Request a Quote Datasheet
Description
NTC Thermistor 2k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - DC95F202ZN-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
DC95F202ZN-ND
NTC Thermistors DC95F202ZN-ND
NTC Thermistor 2k Bead

NTC Thermistor 2k Bead

Buy Now Datasheet
Thermistor, Ntc, 2K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 87X4504 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
87X4504
Thermistor, Ntc, 2K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 87X4504
THERMISTOR, NTC, 2K, WIRE LEADED; Zero Power Resistance at 25°C:2kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 2K, WIRE LEADED; Zero Power Resistance at 25°C:2kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number DC95F202ZN-ND 87X4504
Product Name NTC Thermistors Thermistor, Ntc, 2K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1218219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details