Amphenol Corporation NTC Thermistors DC95F202WN

Description
NTC Thermistor 2k Bead
Request a Quote Datasheet
Description
NTC Thermistor 2k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1621-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1621-ND
NTC Thermistors 235-1621-ND
NTC Thermistor 2k Bead

NTC Thermistor 2k Bead

Buy Now Datasheet
Thermistor, Ntc, 2K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 47X1479 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
47X1479
Thermistor, Ntc, 2K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 47X1479
THERMISTOR, NTC, 2K, WIRE LEADED; Zero Power Resistance at 25°C:2kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 2K, WIRE LEADED; Zero Power Resistance at 25°C:2kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1621-ND 47X1479
Product Name NTC Thermistors Thermistor, Ntc, 2K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 2161466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details