Amphenol Corporation D-Subminiature DC37S065TLF

Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 37 Way Socket Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DC37S065TLF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 37 Way Socket Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DC37S065TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DC37S065TLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DC37S065TLF
D-Subminiature DC37S065TLF
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 37 Way Socket Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DC37S065TLF.

D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 37 Way Socket Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DC37S065TLF.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DC37S065TLF
D-Sub Connectors DC37S065TLF
DC37S065TLF-DSUB SIGNAL STC 37SOCKET

DC37S065TLF-DSUB SIGNAL STC 37SOCKET

Buy Now
D-Sub Connector Assemblies - DC37S065TLF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
DC37S065TLF-ND
D-Sub Connector Assemblies DC37S065TLF-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 68K3245 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
68K3245
D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 68K3245
D SUB CONN, RCPT, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DC37S065TLF DC37S065TLF DC37S065TLF-ND 68K3245
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XM3 D-sub Connectors - XM3B-2522-501 - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details