Amphenol Corporation D-Subminiature DC37P065HTXLF

Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 37 Way Pin Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DC37P065HTXLF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 37 Way Pin Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DC37P065HTXLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DC37P065HTXLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DC37P065HTXLF
D-Subminiature DC37P065HTXLF
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 37 Way Pin Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DC37P065HTXLF.

D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 37 Way Pin Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DC37P065HTXLF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - DC37P065HTXLF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
DC37P065HTXLF-ND
D-Sub Connector Assemblies DC37P065HTXLF-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DC37P065HTXLF
D-Sub Connectors DC37P065HTXLF
DC37P065HTXLF-DSUB SIGNAL STC 37PIN LF

DC37P065HTXLF-DSUB SIGNAL STC 37PIN LF

Buy Now
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 68K3241 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
68K3241
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 68K3241
D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DC37P065HTXLF DC37P065HTXLF-ND DC37P065HTXLF 68K3241
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Cup
Mounting Shielding Termination Fingers Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details