D-Subminiature, D-Sub Cable Connectors, Input Output Connectors, Power Cable Connector 25W3 Socket., Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number DC25W3SA00LF.
25 (22 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
DC25W3SA00LF-DSUB POWER STB 25W3 SOCK
25 Pos Female D-Sub Connector, 7.5A, 300V, Solder, Straight Product overview: DC25W3SA00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 300V, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-DC25W3SA00LF can be used for catalog matching and distributor lookup.
CONNECTOR, D SUB COMBO, RECEPTACLE, 25 POSITION; Product Range:FCI 680M Series; Insert Arrangement:DC-25W3;
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DC25W3SA00LF | DC25W3SA00LF-ND | DC25W3SA00LF | 339-DC25W3SA00LF | 62K4028 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | 7.5A 300V Electronic Connector | Connector, D Sub Combo, Receptacle, 25 Position; Product Range Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Termination | Solder Bucket | Solder | Solder Cup | ||
| Mounting | N/A | Free Hanging (In-Line) | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts |