Amphenol LTW Circular Connector Assemblies DC-07PMMP-LS7001

Description
CERES, LARGE SIZE, 20A, 07 PINS,
Request a Quote Datasheet
Description
CERES, LARGE SIZE, 20A, 07 PINS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-DC-07PMMP-LS7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-DC-07PMMP-LS7001-ND
Circular Connector Assemblies 1754-DC-07PMMP-LS7001-ND
CERES, LARGE SIZE, 20A, 07 PINS,

CERES, LARGE SIZE, 20A, 07 PINS,

Buy Now Datasheet
Circular Connector, Plug, 7 Position, Panel; Product Range Amphenol Ltw - 47W9681 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Panel; Product Range Amphenol Ltw
47W9681
Circular Connector, Plug, 7 Position, Panel; Product Range Amphenol Ltw 47W9681
CIRCULAR CONNECTOR, PLUG, 7 POSITION, PANEL; Product Range:Large (D) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION, PANEL; Product Range:Large (D) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-DC-07PMMP-LS7001-ND 47W9681
Product Name Circular Connector Assemblies Circular Connector, Plug, 7 Position, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data