Amphenol Industrial DC-05BMMB-QL8APP
Amphenol Industrial DC-05BMMB-QL8APP
5 (4 Power + PE) Position Circular Connector Receptacle, Male Pins Screw
CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Contact Plating:Gold RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1821980 | 1822046 | 1754-1524-ND | 69AC1957 |
| Product Name | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector Assemblies | Circular Connector, Plug, 5Pos, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight; Straight | |||
| Termination | Screw | Solder | ||
| Mounting | Cable mount | Cable mount | Free Hanging (In-Line) |