Amphenol LTW Circular Connector Assemblies DC-05BMMA-QL8LPP

Description
X-LOK, LARGE SIZE, 20A, 05 PINS,
Request a Quote Datasheet
Description
X-LOK, LARGE SIZE, 20A, 05 PINS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-DC-05BMMA-QL8LPP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-DC-05BMMA-QL8LPP-ND
Circular Connector Assemblies 1754-DC-05BMMA-QL8LPP-ND
X-LOK, LARGE SIZE, 20A, 05 PINS,

X-LOK, LARGE SIZE, 20A, 05 PINS,

Buy Now Datasheet
Industrial Circular, Plug, 5Pos, Cable; Product Range Amphenol Ltw - 22AC2948 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 5Pos, Cable; Product Range Amphenol Ltw
22AC2948
Industrial Circular, Plug, 5Pos, Cable; Product Range Amphenol Ltw 22AC2948
INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-DC-05BMMA-QL8LPP-ND 22AC2948
Product Name Circular Connector Assemblies Industrial Circular, Plug, 5Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH06L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-3217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details