Amphenol LTW Circular Connector Assemblies DC-05BMFB-QL8APP

Description
5 (4 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet
Description
5 (4 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1523-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1523-ND
Circular Connector Assemblies 1754-1523-ND
5 (4 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw

5 (4 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Circular Connector, Plug, 5Pos, Cable; Product Range Amphenol Ltw - 69AC1956 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Cable; Product Range Amphenol Ltw
69AC1956
Circular Connector, Plug, 5Pos, Cable; Product Range Amphenol Ltw 69AC1956
CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1523-ND 69AC1956
Product Name Circular Connector Assemblies Circular Connector, Plug, 5Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2963-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers