Amphenol LTW Industrial Circular Connectors DC-05BMFA-QL8MPP

Description
Amphenol Industrial DC-05BMFA-QL8MPP
Request a Quote Datasheet
Description
Amphenol Industrial DC-05BMFA-QL8MPP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1749314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1749314
Industrial Circular Connectors 1749314
Amphenol Industrial DC-05BMFA-QL8MPP

Amphenol Industrial DC-05BMFA-QL8MPP

Supplier's Site
Circular Connector Assemblies - 1754-DC-05BMFA-QL8MPP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-DC-05BMFA-QL8MPP-ND
Circular Connector Assemblies 1754-DC-05BMFA-QL8MPP-ND
X-LOK, LARGE SIZE, 20A, 05 PINS,

X-LOK, LARGE SIZE, 20A, 05 PINS,

Buy Now Datasheet
Large Assy X-Lok 5Pin Mconn Fpin Od10-12; Product Range Amphenol Ltw - 22AC8140 - Newark, An Avnet Company
Chicago, IL, United States
Large Assy X-Lok 5Pin Mconn Fpin Od10-12; Product Range Amphenol Ltw
22AC8140
Large Assy X-Lok 5Pin Mconn Fpin Od10-12; Product Range Amphenol Ltw 22AC8140
LARGE ASSY X-LOK 5PIN MCONN FPIN OD10-12; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

LARGE ASSY X-LOK 5PIN MCONN FPIN OD10-12; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1749314 1754-DC-05BMFA-QL8MPP-ND 22AC8140
Product Name Industrial Circular Connectors Circular Connector Assemblies Large Assy X-Lok 5Pin Mconn Fpin Od10-12; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Crimp
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adapters - NAM3J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details