Amphenol LTW Circular Connector Assemblies DC-05BMFA-QL8LPP

Description
X-LOK, LARGE SIZE, 20A, 05 PINS,
Request a Quote Datasheet
Description
X-LOK, LARGE SIZE, 20A, 05 PINS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-DC-05BMFA-QL8LPP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-DC-05BMFA-QL8LPP-ND
Circular Connector Assemblies 1754-DC-05BMFA-QL8LPP-ND
X-LOK, LARGE SIZE, 20A, 05 PINS,

X-LOK, LARGE SIZE, 20A, 05 PINS,

Buy Now Datasheet
Industrial Circular, Plug, 5Pos, Cable; Product Range Amphenol Ltw - 22AC2947 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 5Pos, Cable; Product Range Amphenol Ltw
22AC2947
Industrial Circular, Plug, 5Pos, Cable; Product Range Amphenol Ltw 22AC2947
INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-DC-05BMFA-QL8LPP-ND 22AC2947
Product Name Circular Connector Assemblies Industrial Circular, Plug, 5Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Specs
Connector Type Automotive Connector
View Details