Amphenol LTW Circular Connector Assemblies DC-05BFMA-QL8MPP

Description
X-LOK, LARGE SIZE, 20A, 05 PINS,
Request a Quote Datasheet
Description
X-LOK, LARGE SIZE, 20A, 05 PINS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-DC-05BFMA-QL8MPP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-DC-05BFMA-QL8MPP-ND
Circular Connector Assemblies 1754-DC-05BFMA-QL8MPP-ND
X-LOK, LARGE SIZE, 20A, 05 PINS,

X-LOK, LARGE SIZE, 20A, 05 PINS,

Buy Now Datasheet
Industrial Circular Connectors - 1749313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1749313
Industrial Circular Connectors 1749313
Amphenol Industrial DC-05BFMA-QL8MPP

Amphenol Industrial DC-05BFMA-QL8MPP

Supplier's Site
Large Assy X-Lok 5Pin Fconn Mpin Od10-12; Product Range Amphenol Ltw - 22AC8139 - Newark, An Avnet Company
Chicago, IL, United States
Large Assy X-Lok 5Pin Fconn Mpin Od10-12; Product Range Amphenol Ltw
22AC8139
Large Assy X-Lok 5Pin Fconn Mpin Od10-12; Product Range Amphenol Ltw 22AC8139
LARGE ASSY X-LOK 5PIN FCONN MPIN OD10-12; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

LARGE ASSY X-LOK 5PIN FCONN MPIN OD10-12; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-DC-05BFMA-QL8MPP-ND 1749313 22AC8139
Product Name Circular Connector Assemblies Industrial Circular Connectors Large Assy X-Lok 5Pin Fconn Mpin Od10-12; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 300 volts 300 volts
Current Rating 20.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details