Amphenol LTW Circular Connector Assemblies DC-05BFMA-QL8LPP

Description
X-LOK, LARGE SIZE, 20A, 05 PINS,
Request a Quote Datasheet
Description
X-LOK, LARGE SIZE, 20A, 05 PINS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-DC-05BFMA-QL8LPP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-DC-05BFMA-QL8LPP-ND
Circular Connector Assemblies 1754-DC-05BFMA-QL8LPP-ND
X-LOK, LARGE SIZE, 20A, 05 PINS,

X-LOK, LARGE SIZE, 20A, 05 PINS,

Buy Now Datasheet
Industrial Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw - 22AC2946 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
22AC2946
Industrial Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw 22AC2946
INDUSTRIAL CIRCULAR, RCPT, 5POS, CABLE; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 5POS, CABLE; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-DC-05BFMA-QL8LPP-ND 22AC2946
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details