Amphenol LTW Circular Connector Assemblies DC-05BFFB-QL8APP

Description
5 (4 Power + PE) Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet
Description
5 (4 Power + PE) Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1521-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1521-ND
Circular Connector Assemblies 1754-1521-ND
5 (4 Power + PE) Position Circular Connector Plug, Female Sockets Screw

5 (4 Power + PE) Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Circular Connector, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw - 69AC1954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
69AC1954
Circular Connector, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw 69AC1954
CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1521-ND 69AC1954
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products