Amphenol LTW Circular Connector Assemblies DC-05BFFA-QL8MPP

Description
X-LOK, LARGE SIZE, 20A, 05 PINS,
Request a Quote Datasheet
Description
X-LOK, LARGE SIZE, 20A, 05 PINS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-DC-05BFFA-QL8MPP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-DC-05BFFA-QL8MPP-ND
Circular Connector Assemblies 1754-DC-05BFFA-QL8MPP-ND
X-LOK, LARGE SIZE, 20A, 05 PINS,

X-LOK, LARGE SIZE, 20A, 05 PINS,

Buy Now Datasheet
Industrial Circular Connectors - 2102014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2102014
Industrial Circular Connectors 2102014
Amphenol Industrial DC-05BFFA-QL8MPP

Amphenol Industrial DC-05BFFA-QL8MPP

Supplier's Site
Large Assy X-Lok 5Pin Fconn Fpin Od10-12; Product Range Amphenol Ltw - 22AC8138 - Newark, An Avnet Company
Chicago, IL, United States
Large Assy X-Lok 5Pin Fconn Fpin Od10-12; Product Range Amphenol Ltw
22AC8138
Large Assy X-Lok 5Pin Fconn Fpin Od10-12; Product Range Amphenol Ltw 22AC8138
LARGE ASSY X-LOK 5PIN FCONN FPIN OD10-12; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector RoHS Compliant: Yes

LARGE ASSY X-LOK 5PIN FCONN FPIN OD10-12; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-DC-05BFFA-QL8MPP-ND 2102014 22AC8138
Product Name Circular Connector Assemblies Industrial Circular Connectors Large Assy X-Lok 5Pin Fconn Fpin Od10-12; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 300 volts
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECJ.2B.308.CLD-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details