Amphenol Corporation Connectors Circular, Harsh Environment DC-04BFFC-RL7001

Description
LARGE ASSY RBL 04 F CONN F PIN ASSY RBL 04 F CONN F PIN
Request a Quote Datasheet
Description
LARGE ASSY RBL 04 F CONN F PIN ASSY RBL 04 F CONN F PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Harsh Environment - DC-04BFFC-RL7001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
DC-04BFFC-RL7001
Connectors Circular, Harsh Environment DC-04BFFC-RL7001
LARGE ASSY RBL 04 F CONN F PIN ASSY RBL 04 F CONN F PIN

LARGE ASSY RBL 04 F CONN F PIN ASSY RBL 04 F CONN F PIN

Buy Now
Circular Connector Housings - 1754-1156-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1754-1156-ND
Circular Connector Housings 1754-1156-ND
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

Buy Now Datasheet
Circular Connector, Rcpt, 4Pos, Cable; Product Range Amphenol Ltw - 03AC9854 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4Pos, Cable; Product Range Amphenol Ltw
03AC9854
Circular Connector, Rcpt, 4Pos, Cable; Product Range Amphenol Ltw 03AC9854
CIRCULAR CONNECTOR, RCPT, 4POS, CABLE; Product Range:Large (D) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4POS, CABLE; Product Range:Large (D) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DC-04BFFC-RL7001 1754-1156-ND 03AC9854
Product Name Connectors Circular, Harsh Environment Circular Connector Housings Circular Connector, Rcpt, 4Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details