Amphenol LTW Circular Connector Assemblies DC-03BMMB-LL7001

Description
3 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1538-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1538-ND
Circular Connector Assemblies 1754-1538-ND
3 Position Circular Connector Receptacle, Male Pins Screw

3 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Circular Connector, 3Pos, Plug, Cable; Product Range Amphenol Ltw - 03AC9822 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 3Pos, Plug, Cable; Product Range Amphenol Ltw
03AC9822
Circular Connector, 3Pos, Plug, Cable; Product Range Amphenol Ltw 03AC9822
CIRCULAR CONNECTOR, 3POS, PLUG, CABLE; Product Range:DC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, 3POS, PLUG, CABLE; Product Range:DC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1538-ND 03AC9822
Product Name Circular Connector Assemblies Circular Connector, 3Pos, Plug, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details