Amphenol Corporation Circular Connector Assemblies DC-03BFMB-SL7001

Description
3 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1537-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1537-ND
Circular Connector Assemblies 1754-1537-ND
3 Position Circular Connector Plug, Male Pins Screw

3 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Circular Connector, 3Pos, Rcpt, Cable; Product Range Amphenol Ltw - 03AC9819 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 3Pos, Rcpt, Cable; Product Range Amphenol Ltw
03AC9819
Circular Connector, 3Pos, Rcpt, Cable; Product Range Amphenol Ltw 03AC9819
CIRCULAR CONNECTOR, 3POS, RCPT, CABLE; Product Range:DC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, 3POS, RCPT, CABLE; Product Range:DC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1537-ND 03AC9819
Product Name Circular Connector Assemblies Circular Connector, 3Pos, Rcpt, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-3221 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
7 suppliers