Amphenol LTW Circular Connector Assemblies DC-02BFMB-SL7001

Description
2 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1534-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1534-ND
Circular Connector Assemblies 1754-1534-ND
2 Position Circular Connector Plug, Male Pins Screw

2 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Circular Connector, 2Pos, Rcpt, Cable; Product Range Amphenol Ltw - 03AC9772 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 2Pos, Rcpt, Cable; Product Range Amphenol Ltw
03AC9772
Circular Connector, 2Pos, Rcpt, Cable; Product Range Amphenol Ltw 03AC9772
CIRCULAR CONNECTOR, 2POS, RCPT, CABLE; Product Range:DC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, 2POS, RCPT, CABLE; Product Range:DC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1534-ND 03AC9772
Product Name Circular Connector Assemblies Circular Connector, 2Pos, Rcpt, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Contacts - 097-0013-16TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details