Amphenol Corporation Circular Connector Assemblies DC-02BFMB-LL7001

Description
2 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1533-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1533-ND
Circular Connector Assemblies 1754-1533-ND
2 Position Circular Connector Plug, Male Pins Screw

2 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Circular Connector, 2Pos, Rcpt, Cable; Product Range Amphenol Ltw - 03AC9771 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 2Pos, Rcpt, Cable; Product Range Amphenol Ltw
03AC9771
Circular Connector, 2Pos, Rcpt, Cable; Product Range Amphenol Ltw 03AC9771
CIRCULAR CONNECTOR, 2POS, RCPT, CABLE; Product Range:DC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, 2POS, RCPT, CABLE; Product Range:DC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1533-ND 03AC9771
Product Name Circular Connector Assemblies Circular Connector, 2Pos, Rcpt, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details