D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 25 Way Socket Solder Bucket, without Accessory, D-Subminiature - Cable Connector 25 Way Socket Solder Bucket, without Accessory
25 Position D-Sub Receptacle, Female Sockets Connector
DBP25S065TLF-DSUB DP STC 25 SOCKET
DBP25S065TLF-DSUB DP STC 25 SOCKET ROHS COMPLIANT: YES
D-SUB CONNECTOR, RCPT, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DP Series; No. of Contacts:25Contacts;
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBP25S065TLF | 609-2815-ND | DBP25S065TLF | 81AC7931 | 82T3763 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dbp25S065Tlf-Dsub Dp Stc 25 Socket Rohs Compliant Amphenol Communications Solutions | D-Sub Connector, Rcpt, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Termination | Solder Bucket | Solder Cup | |||
| Mounting | Without Accessory | Free Hanging (In-Line) | Cable Mount |