Amphenol Corporation D-Subminiature DBP25P065TXLF

Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 25 Way Pin Solder Bucket, without Accessory, D-Subminiature - Cable Connector 25 Way Pin Solder Bucket, without Accessory
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 25 Way Pin Solder Bucket, without Accessory, D-Subminiature - Cable Connector 25 Way Pin Solder Bucket, without Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DBP25P065TXLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DBP25P065TXLF
D-Subminiature DBP25P065TXLF
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 25 Way Pin Solder Bucket, without Accessory, D-Subminiature - Cable Connector 25 Way Pin Solder Bucket, without Accessory

D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 25 Way Pin Solder Bucket, without Accessory, D-Subminiature - Cable Connector 25 Way Pin Solder Bucket, without Accessory

Supplier's Site Datasheet
 - Amphenol FCI Asia DBP25P065TXLF - PEI-Genesis
Philadelphia, PA, United States
DP SERIES

DP SERIES

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBP25P065TXLF
D-Sub Connectors DBP25P065TXLF
DBP25P065TXLF-DSUB DP SIGNAL STC 25 PI

DBP25P065TXLF-DSUB DP SIGNAL STC 25 PI

Buy Now
D-Sub Connector Assemblies - 609-2814-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-2814-ND
D-Sub Connector Assemblies 609-2814-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 82T3761 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
82T3761
D Sub Conn, Plug, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 82T3761
D SUB CONN, PLUG, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCI DP Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCI DP Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Dbp25P065Txlf-Dsub Dp Signal Stc 25 Pi / Amphenol Fci Amphenol Communications Solutions - 38AJ6525 - Newark, An Avnet Company
Chicago, IL, United States
Dbp25P065Txlf-Dsub Dp Signal Stc 25 Pi / Amphenol Fci Amphenol Communications Solutions
38AJ6525
Dbp25P065Txlf-Dsub Dp Signal Stc 25 Pi / Amphenol Fci Amphenol Communications Solutions 38AJ6525
DBP25P065TXLF-DSUB DP SIGNAL STC 25 PI / AMPHENOL FCI

DBP25P065TXLF-DSUB DP SIGNAL STC 25 PI / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBP25P065TXLF Amphenol FCI Asia DBP25P065TXLF DBP25P065TXLF 609-2814-ND 82T3761 38AJ6525
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Plug, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions Dbp25P065Txlf-Dsub Dp Signal Stc 25 Pi / Amphenol Fci Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Cup
Mounting Without Accessory Free Hanging (In-Line) Cable Mount
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9283VLT - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male R/A Connector for HLF100 Cable - ET-SMRA-14 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details