Amphenol Communications Solutions D Sub Housing, Plug, Db-5W5, 5Pos; No. Of Positions Amphenol Communications Solutions DBM5W5PN

Description
D SUB HOUSING, PLUG, DB-5W5, 5POS; No. of Positions:5Positions ; Connector Type:D Sub; Connector Shell Size:DB-5W5; Product Range:DMW Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Description
D SUB HOUSING, PLUG, DB-5W5, 5POS; No. of Positions:5Positions ; Connector Type:D Sub; Connector Shell Size:DB-5W5; Product Range:DMW Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Plug, Db-5W5, 5Pos; No. Of Positions Amphenol Communications Solutions - 24AC7985 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, Db-5W5, 5Pos; No. Of Positions Amphenol Communications Solutions
24AC7985
D Sub Housing, Plug, Db-5W5, 5Pos; No. Of Positions Amphenol Communications Solutions 24AC7985
D SUB HOUSING, PLUG, DB-5W5, 5POS; No. of Positions:5Positions ; Connector Type:D Sub; Connector Shell Size:DB-5W5; Product Range:DMW Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D SUB HOUSING, PLUG, DB-5W5, 5POS; No. of Positions:5Positions; Connector Type:D Sub; Connector Shell Size:DB-5W5; Product Range:DMW Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC7985
Product Name D Sub Housing, Plug, Db-5W5, 5Pos; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details