Amphenol Corporation D-Subminiature DBM25S

Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 25 Way Socket Solder bucket, D-Subminiature - Cable Connector, machined contacts 25 Way Socket Solder bucket
Request a Quote Datasheet
Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 25 Way Socket Solder bucket, D-Subminiature - Cable Connector, machined contacts 25 Way Socket Solder bucket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DBM25S - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DBM25S
D-Subminiature DBM25S
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 25 Way Socket Solder bucket, D-Subminiature - Cable Connector, machined contacts 25 Way Socket Solder bucket

D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 25 Way Socket Solder bucket, D-Subminiature - Cable Connector, machined contacts 25 Way Socket Solder bucket

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DBM25S
D-Sub Connectors DBM25S
DBM25S-DSUB DM SIG STB 25 SOCK

DBM25S-DSUB DM SIG STB 25 SOCK

Buy Now
D-Sub Connector Assemblies - 609-5897-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-5897-ND
D-Sub Connector Assemblies 609-5897-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
 - Amphenol FCI Asia DBM25S - PEI-Genesis
Philadelphia, PA, United States
DM SERIES

DM SERIES

Buy Now
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 61M4172 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
61M4172
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 61M4172
D SUB CONN, RCPT, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DM HE501 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup RoHS Compliant: No

D SUB CONN, RCPT, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DM HE501 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM25S DBM25S 609-5897-ND Amphenol FCI Asia DBM25S 61M4172
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Cup
Mounting Without Accessory Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details