Amphenol Communications Solutions D-Subminiature DBM25P400

Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 25 Way Pin wire wrap, D-Subminiature - PCB Connector, machined contacts 25 Way Pin wire wrap
Request a Quote Datasheet
Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 25 Way Pin wire wrap, D-Subminiature - PCB Connector, machined contacts 25 Way Pin wire wrap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DBM25P400 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DBM25P400
D-Subminiature DBM25P400
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 25 Way Pin wire wrap, D-Subminiature - PCB Connector, machined contacts 25 Way Pin wire wrap

D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 25 Way Pin wire wrap, D-Subminiature - PCB Connector, machined contacts 25 Way Pin wire wrap

Supplier's Site Datasheet
D - Sub Connectors - DBM25P400 - 1064874-DBM25P400 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - DBM25P400
1064874-DBM25P400
D - Sub Connectors - DBM25P400 1064874-DBM25P400
Manufacturer: Amphenol FCI Win Source Part Number: 1064874-DBM25P400 Packaging: Tray Number of Positions: 25 Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Wire Wrap Contact Finish: Gold Connector Style: D-Sub Voltage Rating: 300V Current Rating: 7.5A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Panel Mount, Through Hole Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Yellow Cadmium Plated Shell Size, Connector Layout: 3 (DB, B) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol FCI
Win Source Part Number: 1064874-DBM25P400
Packaging: Tray
Number of Positions: 25
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Wire Wrap
Contact Finish: Gold
Connector Style: D-Sub
Voltage Rating: 300V
Current Rating: 7.5A
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Panel Mount, Through Hole
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Yellow Cadmium Plated
Shell Size, Connector Layout: 3 (DB, B)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DBM25P400
D-Sub Connectors DBM25P400
DBM25P400-DSUB DM SIG STB 25 PIN

DBM25P400-DSUB DM SIG STB 25 PIN

Buy Now
Electronic Connector - 438-DBM25P400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
438-DBM25P400
Electronic Connector 438-DBM25P400
CONN D-SUB PLUG 25POS PNL MNT WW Product overview: DBM25P400 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-DBM25P400 can be used for catalog matching and distributor lookup.

CONN D-SUB PLUG 25POS PNL MNT WW Product overview: DBM25P400 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-DBM25P400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN D-SUB PLUG 25POS PNL MNT WW - 44-DBM25P400 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB PLUG 25POS PNL MNT WW
44-DBM25P400
CONN D-SUB PLUG 25POS PNL MNT WW 44-DBM25P400
CONN D-SUB PLUG 25POS PNL MNT WW

CONN D-SUB PLUG 25POS PNL MNT WW

Supplier's Site
Dbm25P400-Dsub Dm Sig Stb 25 Pin / Tray Amphenol Communications Solutions - 21K8769 - Newark, An Avnet Company
Chicago, IL, United States
Dbm25P400-Dsub Dm Sig Stb 25 Pin / Tray Amphenol Communications Solutions
21K8769
Dbm25P400-Dsub Dm Sig Stb 25 Pin / Tray Amphenol Communications Solutions 21K8769
DBM25P400-DSUB DM SIG STB 25 PIN / Tray

DBM25P400-DSUB DM SIG STB 25 PIN / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM25P400 1064874-DBM25P400 DBM25P400 438-DBM25P400 44-DBM25P400 21K8769
Product Name D-Subminiature D - Sub Connectors - DBM25P400 D-Sub Connectors Electronic Connector CONN D-SUB PLUG 25POS PNL MNT WW Dbm25P400-Dsub Dm Sig Stb 25 Pin / Tray Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector
Termination Solder Tail Wire Wrap Wire Wrap Wire Wrap
Mounting Without Accessory Panel Mount, Through Hole Panel, Through Hole
Voltage Rating 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
Metral - 10041743-501LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details