Amphenol Corporation D-Subminiature DBM25P

Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 25 Way Pin Solder bucket, D-Subminiature - Cable Connector, machined contacts 25 Way Pin, Solder bucket
Request a Quote Datasheet
Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 25 Way Pin Solder bucket, D-Subminiature - Cable Connector, machined contacts 25 Way Pin, Solder bucket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DBM25P - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DBM25P
D-Subminiature DBM25P
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 25 Way Pin Solder bucket, D-Subminiature - Cable Connector, machined contacts 25 Way Pin, Solder bucket

D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 25 Way Pin Solder bucket, D-Subminiature - Cable Connector, machined contacts 25 Way Pin, Solder bucket

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-6514-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-6514-ND
D-Sub Connector Assemblies 609-6514-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DBM25P
D-Sub Connectors DBM25P
DBM25P-DSUB DM SIG STB 25 PIN

DBM25P-DSUB DM SIG STB 25 PIN

Buy Now
D Sub Conn, Plug, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 61M4171 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
61M4171
D Sub Conn, Plug, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 61M4171
D SUB CONN, PLUG, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

D SUB CONN, PLUG, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM25P 609-6514-ND DBM25P 61M4171
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Cup
Mounting Without Accessory Free Hanging (In-Line) Panel Mount
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data