Amphenol Industrial Board-Board Connector Plug, 102 Position, 3Row; Connector Systems Amphenol Industrial DB3-102P

Description
BOARD-BOARD CONNECTOR PLUG, 102 POSITION, 3ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:102Contacts ; Contact Termination Type:Through Hole; Product Range:DB Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR PLUG, 102 POSITION, 3ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:102Contacts ; Contact Termination Type:Through Hole; Product Range:DB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Plug, 102 Position, 3Row; Connector Systems Amphenol Industrial - 50F7886 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Plug, 102 Position, 3Row; Connector Systems Amphenol Industrial
50F7886
Board-Board Connector Plug, 102 Position, 3Row; Connector Systems Amphenol Industrial 50F7886
BOARD-BOARD CONNECTOR PLUG, 102 POSITION, 3ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:102Contacts ; Contact Termination Type:Through Hole; Product Range:DB Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR PLUG, 102 POSITION, 3ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:102Contacts; Contact Termination Type:Through Hole; Product Range:DB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F7886
Product Name Board-Board Connector Plug, 102 Position, 3Row; Connector Systems Amphenol Industrial
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-412-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details