Amphenol Corporation D-Subminiature DB25S065TLF

Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 25 Way Socket Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DB25S065TLF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 25 Way Socket Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DB25S065TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DB25S065TLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DB25S065TLF
D-Subminiature DB25S065TLF
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 25 Way Socket Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DB25S065TLF.

D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 25 Way Socket Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DB25S065TLF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
438-DB25S065TLF
Electronic Connector 438-DB25S065TLF
D Subminiature Connector, 25 Contact(s), Female, Solder Terminal, LEAD FREE Product overview: DB25S065TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-DB25S065TLF can be used for catalog matching and distributor lookup.

D Subminiature Connector, 25 Contact(s), Female, Solder Terminal, LEAD FREE Product overview: DB25S065TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-DB25S065TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DB25S065TLF
D-Sub Connectors DB25S065TLF
DB25S065TLF-DSUB SIGNAL STC 25SOCKET

DB25S065TLF-DSUB SIGNAL STC 25SOCKET

Buy Now
D-Sub Connector Assemblies - 609-6512-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-6512-ND
D-Sub Connector Assemblies 609-6512-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 28AH8659 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
28AH8659
D Sub Conn, Rcpt, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 28AH8659
D SUB CONN, RCPT, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, RCPT, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DB25S065TLF 438-DB25S065TLF DB25S065TLF 609-6512-ND 28AH8659
Product Name D-Subminiature Electronic Connector D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Solder Cup
Mounting Without Accessory Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details