Amphenol Corporation D-Subminiature DB25S065HTLF

Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 25 Way Socket Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DB25S065HTLF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 25 Way Socket Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DB25S065HTLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DB25S065HTLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DB25S065HTLF
D-Subminiature DB25S065HTLF
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 25 Way Socket Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DB25S065HTLF.

D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 25 Way Socket Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DB25S065HTLF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-6511-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-6511-ND
D-Sub Connector Assemblies 609-6511-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DB25S065HTLF
D-Sub Connectors DB25S065HTLF
DB25S065HTLF-DSUB SIGNAL STC 25SOCKET

DB25S065HTLF-DSUB SIGNAL STC 25SOCKET

Buy Now
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 68K3228 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
68K3228
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 68K3228
D SUB CONN, RCPT, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DB25S065HTLF 609-6511-ND DB25S065HTLF 68K3228
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details