D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 25 Way Pin Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DB25P065TXLF.
D Subminiature Connector, 25 Contact(s), Male, Solder Terminal, LEAD FREE Product overview: DB25P065TXLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-DB25P065TXLF can be used for catalog matching and distributor lookup.
DB25P065TXLF-DSUB SIGNAL STC 25PIN
D-SUB SOLDER BUCKET
25 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCI D Series; No. of Contacts:25Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DB25P065TXLF | 438-DB25P065TXLF | DB25P065TXLF | Amphenol FCI Asia DB25P065TXLF | 609-6509-ND | 28AH8658 |
| Product Name | D-Subminiature | Electronic Connector | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Termination | Solder Bucket | Solder | Solder Cup | |||
| Mounting | Without Accessory | Free Hanging (In-Line) |