Amphenol Corporation D-Subminiature DB17W2SA00LF

Description
D-Subminiature, D-Sub Cable Connectors, Input Output Connectors, Power Cable Connector 17W2 Socket., Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number DB17W2SA00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Cable Connectors, Input Output Connectors, Power Cable Connector 17W2 Socket., Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number DB17W2SA00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DB17W2SA00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DB17W2SA00LF
D-Subminiature DB17W2SA00LF
D-Subminiature, D-Sub Cable Connectors, Input Output Connectors, Power Cable Connector 17W2 Socket., Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number DB17W2SA00LF.

D-Subminiature, D-Sub Cable Connectors, Input Output Connectors, Power Cable Connector 17W2 Socket., Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number DB17W2SA00LF.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DB17W2SA00LF
D-Sub Connectors DB17W2SA00LF
DB17W2SA00LF-DSUB POWER STB 17W2 SOCK

DB17W2SA00LF-DSUB POWER STB 17W2 SOCK

Buy Now
D-Sub Connector Assemblies - 609-5891-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-5891-ND
D-Sub Connector Assemblies 609-5891-ND
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-17W2, Solder; Product Range Amphenol Communications Solutions - 62K3998 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-17W2, Solder; Product Range Amphenol Communications Solutions
62K3998
Combo D-Sub Conn, Rcpt, Db-17W2, Solder; Product Range Amphenol Communications Solutions 62K3998
COMBO D-SUB CONN, RCPT, DB-17W2, SOLDER; Product Range:FCI DW Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-17W2, SOLDER; Product Range:FCI DW Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DB17W2SA00LF DB17W2SA00LF 609-5891-ND 62K3998
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-17W2, Solder; Product Range Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Cup
Mounting N/A Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details