Amphenol Communications Solutions D-Subminiature DB17W2S543A30LF

Description
D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Mixed Signal and Power 17W2 Socket Right Angle Solder 30A, Europe Standard, 500 Cycles, Front: Without Accessory, Back: Without Accessory on PCB., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DB17W2S543A30LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Mixed Signal and Power 17W2 Socket Right Angle Solder 30A, Europe Standard, 500 Cycles, Front: Without Accessory, Back: Without Accessory on PCB., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DB17W2S543A30LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DB17W2S543A30LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DB17W2S543A30LF
D-Subminiature DB17W2S543A30LF
D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Mixed Signal and Power 17W2 Socket Right Angle Solder 30A, Europe Standard, 500 Cycles, Front: Without Accessory, Back: Without Accessory on PCB., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DB17W2S543A30LF.

D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Mixed Signal and Power 17W2 Socket Right Angle Solder 30A, Europe Standard, 500 Cycles, Front: Without Accessory, Back: Without Accessory on PCB., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DB17W2S543A30LF.

Supplier's Site Datasheet
D - Sub Connectors - DB17W2S543A30LF - 1093720-DB17W2S543A30LF - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - DB17W2S543A30LF
1093720-DB17W2S543A30LF
D - Sub Connectors - DB17W2S543A30LF 1093720-DB17W2S543A30LF
Manufacturer: Amphenol FCI Win Source Part Number: 1093720-DB17W2S543A3 0LF Packaging: Tray Number of Positions: 17 (15 + 2 Power) Connector Type: Receptacle, Female Sockets Contact Type: Signal and Power Number of Rows: 2 Termination: Solder Contact Finish: Gold Connector Style: D-Sub, Combo Voltage Rating: 300V Current Rating: 7.5A, 30A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) - 17W2 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 1093720-DB17W2S543A30LF
Packaging: Tray
Number of Positions: 17 (15 + 2 Power)
Connector Type: Receptacle, Female Sockets
Contact Type: Signal and Power
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Connector Style: D-Sub, Combo
Voltage Rating: 300V
Current Rating: 7.5A, 30A
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 3 (DB, B) - 17W2
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
339-DB17W2S543A30LF
Electronic Connector 339-DB17W2S543A30LF
Conn D-Subminiature SKT 2Power/15Signal POS Solder RA Thru-Hole 17 Terminal 1 Port Product overview: DB17W2S543A30LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-DB17W2S543A30LF can be used for catalog matching and distributor lookup.

Conn D-Subminiature SKT 2Power/15Signal POS Solder RA Thru-Hole 17 Terminal 1 Port Product overview: DB17W2S543A30LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-DB17W2S543A30LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dsub Power Stb 17W2 S / Tray Amphenol Communications Solutions - 76AJ4057 - Newark, An Avnet Company
Chicago, IL, United States
Dsub Power Stb 17W2 S / Tray Amphenol Communications Solutions
76AJ4057
Dsub Power Stb 17W2 S / Tray Amphenol Communications Solutions 76AJ4057
DSUB POWER STB 17W2 S / Tray

DSUB POWER STB 17W2 S / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DB17W2S543A30LF 1093720-DB17W2S543A30LF 339-DB17W2S543A30LF 76AJ4057
Product Name D-Subminiature D - Sub Connectors - DB17W2S543A30LF Electronic Connector Dsub Power Stb 17W2 S / Tray Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector
Geometry Right Angle
Termination Solder Tail Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
SAS - 10031193-001C-TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Surface Mount
Voltage Rating 30 volts
View Details
4 suppliers
AirMax ® - 10061290-444545PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Press-Fit
View Details
2 suppliers
SAS - 10036587-002TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers