The Cord Grip Connector, part number 33C0689, features a 1/2" NPT thread size and is designed for a maximum cable bundle diameter of 0.5 inches. This connector is constructed from ferrous alloy, ensuring durability in various applications. It is specifically designed as a 45° angle connector, which allows for flexible installation in tight spaces. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances. With a length of 28.702 mm, this connector is suitable for applications requiring reliable strain relief and secure cable management.
"Cable Grip - 45° 0.38"" ~ 0.50"" (9.5mm ~ 12.7mm) Metal Alloy Silver"
CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Product Range:-; Accessory Type:45° Cord Grip Connector; Body Material:Ferrous Alloy; Cable Bundle Diameter Max:0.5"; Conduit Fitting Type:45° Angle Connector; Length:28.702mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Sealing Glands | Sealing Glands |
| Product Number | DB-945-ND | 33C0689 |
| Product Name | Cable and Cord Grips | Cord Grip Connector; Thread Size Imperial Amphenol Industrial |
| Application | Cable & Wire |