Amphenol Industrial Cable and Cord Grips DB-9

Description
"Cable Grip 0.38"" ~ 0.50"" (9.5mm ~ 12.7mm) Aluminum Silver"
Request a Quote Datasheet
Description
"Cable Grip 0.38"" ~ 0.50"" (9.5mm ~ 12.7mm) Aluminum Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - DB-9-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
DB-9-ND
Cable and Cord Grips DB-9-ND
"Cable Grip 0.38"" ~ 0.50"" (9.5mm ~ 12.7mm) Aluminum Silver"

"Cable Grip 0.38"" ~ 0.50"" (9.5mm ~ 12.7mm) Aluminum Silver"

Buy Now Datasheet
Cord Grip Connector; Thread Size Imperial Amphenol Industrial - 33C0687 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip Connector; Thread Size Imperial Amphenol Industrial
33C0687
Cord Grip Connector; Thread Size Imperial Amphenol Industrial 33C0687
CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:9.52mm; Cable Diameter Max:12.7mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Length:28.702mm RoHS Compliant: Yes

CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:9.52mm; Cable Diameter Max:12.7mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Length:28.702mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number DB-9-ND 33C0687
Product Name Cable and Cord Grips Cord Grip Connector; Thread Size Imperial Amphenol Industrial
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Standard Straight-Through Cable Gland - 4221043 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Cable Glands - 1856100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.3 inch (33 mm)
View Details