Amphenol Industrial Cable and Cord Grips DB-7

Description
"Cable Grip 0.13"" ~ 0.25"" (3.2mm ~ 6.3mm) Aluminum Silver"
Request a Quote Datasheet
Description
"Cable Grip 0.13"" ~ 0.25"" (3.2mm ~ 6.3mm) Aluminum Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - DB-7-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
DB-7-ND
Cable and Cord Grips DB-7-ND
"Cable Grip 0.13"" ~ 0.25"" (3.2mm ~ 6.3mm) Aluminum Silver"

"Cable Grip 0.13"" ~ 0.25"" (3.2mm ~ 6.3mm) Aluminum Silver"

Buy Now Datasheet
Cord Grip Connector; Thread Size Imperial Amphenol Industrial - 33C0683 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip Connector; Thread Size Imperial Amphenol Industrial
33C0683
Cord Grip Connector; Thread Size Imperial Amphenol Industrial 33C0683
CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:3.17mm; Cable Diameter Max:6.35mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:3.17mm; Cable Diameter Max:6.35mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number DB-7-ND 33C0683
Product Name Cable and Cord Grips Cord Grip Connector; Thread Size Imperial Amphenol Industrial
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220725 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.9843 inch (25 mm)
View Details
Cable Glands - 1SNG601133R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details