Amphenol Industrial Cable and Cord Grips DB-338

Description
"Cable Grip 0.31"" ~ 0.38"" (7.9mm ~ 9.5mm) Aluminum Silver"
Request a Quote Datasheet
Description
"Cable Grip 0.31"" ~ 0.38"" (7.9mm ~ 9.5mm) Aluminum Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - DB-338-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
DB-338-ND
Cable and Cord Grips DB-338-ND
"Cable Grip 0.31"" ~ 0.38"" (7.9mm ~ 9.5mm) Aluminum Silver"

"Cable Grip 0.31"" ~ 0.38"" (7.9mm ~ 9.5mm) Aluminum Silver"

Buy Now Datasheet
Cord Grip Connector; Thread Size Imperial Amphenol Industrial - 33C0678 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip Connector; Thread Size Imperial Amphenol Industrial
33C0678
Cord Grip Connector; Thread Size Imperial Amphenol Industrial 33C0678
CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:7.92mm; Cable Diameter Max:9.52mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Length:22.352mm RoHS Compliant: Yes

CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:7.92mm; Cable Diameter Max:9.52mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Length:22.352mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number DB-338-ND 33C0678
Product Name Cable and Cord Grips Cord Grip Connector; Thread Size Imperial Amphenol Industrial
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Traction Relief Cable Gland - 5306016 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 127209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details