Amphenol Industrial Cord Grip Connector; Thread Size Imperial Amphenol Industrial DB-3

Description
CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:9.52mm; Cable Diameter Max:11.1mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Length:22.352mm RoHS Compliant: Yes
Datasheet
Description
CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:9.52mm; Cable Diameter Max:11.1mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Length:22.352mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Grip Connector; Thread Size Imperial Amphenol Industrial - 33C0676 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip Connector; Thread Size Imperial Amphenol Industrial
33C0676
Cord Grip Connector; Thread Size Imperial Amphenol Industrial 33C0676
CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:9.52mm; Cable Diameter Max:11.1mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Length:22.352mm RoHS Compliant: Yes

CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:9.52mm; Cable Diameter Max:11.1mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Length:22.352mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 33C0676
Product Name Cord Grip Connector; Thread Size Imperial Amphenol Industrial
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2101352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details