Amphenol Industrial Cable and Cord Grips DB-1090

Description
"Cable Grip - 90° 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Metal Alloy Silver"
Request a Quote Datasheet
Description
"Cable Grip - 90° 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Metal Alloy Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - DB-1090-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
DB-1090-ND
Cable and Cord Grips DB-1090-ND
"Cable Grip - 90° 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Metal Alloy Silver"

"Cable Grip - 90° 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Metal Alloy Silver"

Buy Now Datasheet
Cord Grip Connector; Thread Size Imperial Amphenol Industrial - 33C0674 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip Connector; Thread Size Imperial Amphenol Industrial
33C0674
Cord Grip Connector; Thread Size Imperial Amphenol Industrial 33C0674
CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:15.9mm; Cable Gland Material:Ferrous Alloy; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:15.9mm; Cable Gland Material:Ferrous Alloy; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number DB-1090-ND 33C0674
Product Name Cable and Cord Grips Cord Grip Connector; Thread Size Imperial Amphenol Industrial
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249654 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2705219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.2756 to 0.4724 inch (7 to 12 mm)
View Details