Amphenol Corporation Cable and Cord Grips - DB-1045 DB-1045

Description
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 769417-DB-1045 Series: Pyle DB Type: Cable Grip - 45° Color: Silver Material: Metal Alloy Includes: Compression Nut, Strain Relief Family Name: DB Cable Diameter: 0.50" ~ 0.63" (12.7mm ~ 15.9mm) Panel Hole Size: 0.875" (22.2mm), 7/8" Categories: Cables, Wires - Management Conduit Hub Size: 1/2" (12.7mm) Introduction Date: June 15, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 769417-DB-1045 Series: Pyle DB Type: Cable Grip - 45° Color: Silver Material: Metal Alloy Includes: Compression Nut, Strain Relief Family Name: DB Cable Diameter: 0.50" ~ 0.63" (12.7mm ~ 15.9mm) Panel Hole Size: 0.875" (22.2mm), 7/8" Categories: Cables, Wires - Management Conduit Hub Size: 1/2" (12.7mm) Introduction Date: June 15, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable and Cord Grips - DB-1045
769417-DB-1045
Cable and Cord Grips - DB-1045 769417-DB-1045
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 769417-DB-1045 Series: Pyle DB Type: Cable Grip - 45° Color: Silver Material: Metal Alloy Includes: Compression Nut, Strain Relief Family Name: DB Cable Diameter: 0.50" ~ 0.63" (12.7mm ~ 15.9mm) Panel Hole Size: 0.875" (22.2mm), 7/8" Categories: Cables, Wires - Management Conduit Hub Size: 1/2" (12.7mm) Introduction Date: June 15, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 769417-DB-1045
Series: Pyle DB
Type: Cable Grip - 45°
Color: Silver
Material: Metal Alloy
Includes: Compression Nut, Strain Relief
Family Name: DB
Cable Diameter: 0.50" ~ 0.63" (12.7mm ~ 15.9mm)
Panel Hole Size: 0.875" (22.2mm), 7/8"
Categories: Cables, Wires - Management
Conduit Hub Size: 1/2" (12.7mm)
Introduction Date: June 15, 1999
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 769417-DB-1045
Product Name Cable and Cord Grips - DB-1045
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers