Amphenol Industrial Cable and Cord Grips DB-1045

Description
"Cable Grip - 45° 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Metal Alloy Silver"
Request a Quote Datasheet
Description
"Cable Grip - 45° 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Metal Alloy Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - DB-1045-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
DB-1045-ND
Cable and Cord Grips DB-1045-ND
"Cable Grip - 45° 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Metal Alloy Silver"

"Cable Grip - 45° 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Metal Alloy Silver"

Buy Now Datasheet
Cord Grip Connector; Thread Size Imperial Amphenol Industrial - 33C0673 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip Connector; Thread Size Imperial Amphenol Industrial
33C0673
Cord Grip Connector; Thread Size Imperial Amphenol Industrial 33C0673
CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:15.9mm; Cable Gland Material:Ferrous Alloy; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:15.9mm; Cable Gland Material:Ferrous Alloy; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number DB-1045-ND 33C0673
Product Name Cable and Cord Grips Cord Grip Connector; Thread Size Imperial Amphenol Industrial
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2705197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.5906 to 1.06 inch (15 to 27 mm)
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details