Amphenol Corporation D-Subminiature DAP15S065TLF

Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 15 Way Socket Solder Bucket, without Accessory, D-Subminiature - Cable Connector 15 Way Socket Solder Bucket, without Accessory
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 15 Way Socket Solder Bucket, without Accessory, D-Subminiature - Cable Connector 15 Way Socket Solder Bucket, without Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DAP15S065TLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DAP15S065TLF
D-Subminiature DAP15S065TLF
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 15 Way Socket Solder Bucket, without Accessory, D-Subminiature - Cable Connector 15 Way Socket Solder Bucket, without Accessory

D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 15 Way Socket Solder Bucket, without Accessory, D-Subminiature - Cable Connector 15 Way Socket Solder Bucket, without Accessory

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-2811-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-2811-ND
D-Sub Connector Assemblies 609-2811-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
 - Amphenol FCI Asia DAP15S065TLF - PEI-Genesis
Philadelphia, PA, United States
DP SERIES

DP SERIES

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAP15S065TLF
D-Sub Connectors DAP15S065TLF
DAP15S065TLF-DSUB DP SIGNAL STC 15SOC

DAP15S065TLF-DSUB DP SIGNAL STC 15SOC

Buy Now
D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 82T3757 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
82T3757
D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 82T3757
D SUB CONN, RCPT, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DP Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, RCPT, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DP Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Dap15S065Tlf-Dsub Dp Signal Stc 15Soc Amphenol Communications Solutions - 93AJ2554 - Newark, An Avnet Company
Chicago, IL, United States
Dap15S065Tlf-Dsub Dp Signal Stc 15Soc Amphenol Communications Solutions
93AJ2554
Dap15S065Tlf-Dsub Dp Signal Stc 15Soc Amphenol Communications Solutions 93AJ2554
DAP15S065TLF-DSUB DP SIGNAL STC 15SOC

DAP15S065TLF-DSUB DP SIGNAL STC 15SOC

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAP15S065TLF 609-2811-ND Amphenol FCI Asia DAP15S065TLF DAP15S065TLF 82T3757 93AJ2554
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions Dap15S065Tlf-Dsub Dp Signal Stc 15Soc Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Cup
Mounting Without Accessory Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data