Amphenol Communications Solutions D-Subminiature DAM15S032N

Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 15 Way Socket Solder bucket, D-Subminiature - PCB Connector, machined contacts 15 Way Socket Solder bucket
Request a Quote Datasheet
Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 15 Way Socket Solder bucket, D-Subminiature - PCB Connector, machined contacts 15 Way Socket Solder bucket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DAM15S032N - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DAM15S032N
D-Subminiature DAM15S032N
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 15 Way Socket Solder bucket, D-Subminiature - PCB Connector, machined contacts 15 Way Socket Solder bucket

D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 15 Way Socket Solder bucket, D-Subminiature - PCB Connector, machined contacts 15 Way Socket Solder bucket

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-6428-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-6428-ND
D-Sub Connector Assemblies 609-6428-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DAM15S032N
D-Sub Connectors DAM15S032N
DAM15S032N-DSUB DM SIGNAL STC 15SOC

DAM15S032N-DSUB DM SIGNAL STC 15SOC

Buy Now
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 21K8605 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
21K8605
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 21K8605
D SUB CONN, RCPT, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DM Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

D SUB CONN, RCPT, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DM Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAM15S032N 609-6428-ND DAM15S032N 21K8605
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Cup
Mounting Without Accessory Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EHD026SAM232 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Straight
Termination PCB Mount
View Details
4 suppliers
Power Edge Card - 10035388-500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Solder To Board
View Details
3 suppliers