Amphenol Corporation USB, DVI, HDMI Connectors - DA1130 DA1130

Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 013569-DA1130 Packaging: Bulk Connector Type: USB - B Termination: PC Board, Solder Contact Finish: Gold Current Rating: 1.5A Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Panel Mount Mounting Feature: Flange, Horizontal Mating Cycles: 1500 Insulation Color: White Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 013569-DA1130 Packaging: Bulk Connector Type: USB - B Termination: PC Board, Solder Contact Finish: Gold Current Rating: 1.5A Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Panel Mount Mounting Feature: Flange, Horizontal Mating Cycles: 1500 Insulation Color: White Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - DA1130 - 013569-DA1130 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - DA1130
013569-DA1130
USB, DVI, HDMI Connectors - DA1130 013569-DA1130
Manufacturer: Amphenol Commercial Products Win Source Part Number: 013569-DA1130 Packaging: Bulk Connector Type: USB - B Termination: PC Board, Solder Contact Finish: Gold Current Rating: 1.5A Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Panel Mount Mounting Feature: Flange, Horizontal Mating Cycles: 1500 Insulation Color: White Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 013569-DA1130
Packaging: Bulk
Connector Type: USB - B
Termination: PC Board, Solder
Contact Finish: Gold
Current Rating: 1.5A
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Panel Mount
Mounting Feature: Flange, Horizontal
Mating Cycles: 1500
Insulation Color: White
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 013569-DA1130
Product Name USB, DVI, HDMI Connectors - DA1130
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details