Amphenol Corporation Dust Cap W/ Rope, Rcpt, Size 19; Accessory Type Amphenol Pcd D38999/33W19N

Description
DUST CAP W/ ROPE, RCPT, SIZE 19; Accessory Type:Dust Cap with Rope & Ring; For Use With:MIL-DTL-38999 Series III Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
Datasheet
Description
DUST CAP W/ ROPE, RCPT, SIZE 19; Accessory Type:Dust Cap with Rope & Ring; For Use With:MIL-DTL-38999 Series III Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Cap W/ Rope, Rcpt, Size 19; Accessory Type Amphenol Pcd - 71Y6871 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap W/ Rope, Rcpt, Size 19; Accessory Type Amphenol Pcd
71Y6871
Dust Cap W/ Rope, Rcpt, Size 19; Accessory Type Amphenol Pcd 71Y6871
DUST CAP W/ ROPE, RCPT, SIZE 19; Accessory Type:Dust Cap with Rope & Ring; For Use With:MIL-DTL-38999 Series III Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No

DUST CAP W/ ROPE, RCPT, SIZE 19; Accessory Type:Dust Cap with Rope & Ring; For Use With:MIL-DTL-38999 Series III Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 71Y6871
Product Name Dust Cap W/ Rope, Rcpt, Size 19; Accessory Type Amphenol Pcd
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Pipe Plug Mechanical Night Cap Bell End 36
Specs
Material Polyethylene (PE); Polyethylene
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Threaded Caps for Flared JIC Fittings - FJC220RD1 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.5709 inch (14.5 mm)
Material Polyethylene (PE)
View Details