Amphenol Corporation Dust Cap W/rope, Shell Size 19; Accessory Type Amphenol Pcd D38999/33F19R

Description
DUST CAP W/ROPE, SHELL SIZE 19; Accessory Type:Dust Cap with Rope; For Use With:MIL-DTL-38999 Series III Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes
Description
DUST CAP W/ROPE, SHELL SIZE 19; Accessory Type:Dust Cap with Rope; For Use With:MIL-DTL-38999 Series III Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dust Cap W/rope, Shell Size 19; Accessory Type Amphenol Pcd - 89AH4674 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap W/rope, Shell Size 19; Accessory Type Amphenol Pcd
89AH4674
Dust Cap W/rope, Shell Size 19; Accessory Type Amphenol Pcd 89AH4674
DUST CAP W/ROPE, SHELL SIZE 19; Accessory Type:Dust Cap with Rope; For Use With:MIL-DTL-38999 Series III Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

DUST CAP W/ROPE, SHELL SIZE 19; Accessory Type:Dust Cap with Rope; For Use With:MIL-DTL-38999 Series III Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 89AH4674
Product Name Dust Cap W/rope, Shell Size 19; Accessory Type Amphenol Pcd
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details