TV 32C 32#20 PIN PLUG CAD
TV 32C 32#20 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26WF32PN | D38999/26WF32PN | 1178-D38999/26WF32PN-ND | 95J9521 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace | ||
| Gender | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 600 to 850 volts |