CONN PLUG MALE 32POS GOLD CRIMP
TV 32C 32#20 PIN PLUG CAD
TV 32C 32#20 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1202-D38999/26WF32PA-ND | Amphenol D38999/26WF32PA | D38999/26WF32PA | 25K3737 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 600 to 850 volts | |||
| Current Rating | 7.5 amps |