Amphenol Aerospace Corporation Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace D38999/26WF32PA-LC

Description
TV 32C 32#20 PIN PLUG CAD
Request a Quote Datasheet
Description
TV 32C 32#20 PIN PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WF32PA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 32C 32#20 PIN PLUG CAD

TV 32C 32#20 PIN PLUG CAD

Buy Now
TV 32C 32#20 PIN PLUG

TV 32C 32#20 PIN PLUG

Buy Now
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace - 71K3401 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace
71K3401
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace 71K3401
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WF32PA-LC D38999/26WF32PA-LC 71K3401
Product Name Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823587-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers